Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 150µin |
Outside Diameter | .802in |
Barrel Inside Diameter (Min) | .658in, 16.71mm |
Wire Size | 0000AWG, 190000 – 231000CMA |
Overall Length | 1.89in, 48.01mm |
Agency/Standard | UL |
Agency/Standard Number | E13288 |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545, Splice length is 48.01 [1.89]. |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Discrete Wire Type | Stranded |
Serrated | Yes |
Insulated | No |
Barrel Type | Closed Barrel |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Termination Method | Crimp |
Splice,ampower Butt 4/0 Rohs Compliant: Yes |Amp Te Connectivity 2-324461-3 | Newark Electronics |
Splice, Ampower Butt 4/0 | TE Connectivity 2-324461-3 | RS Americas |
Splices Terminal 4/0AWG | Avnet America |
Where can I find additional details, specifications and documents for a 2-324461-3?
Additional datasheets, footprints and schematics for 2-324461-3 are listed on our Part Details page. You can also find images and similar parts to 2-324461-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-324461-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-324461-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-324461-3 fall under?
The 2-324461-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-324461-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-324461-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-324461-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-324461-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 2-324461-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-324461-3 often in real-time on the comparison pages.
What if I can't find stock of 2-324461-3?
You can fill out our help required form which you can use to request a quote for 2-324461-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.