Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color Code | Tin |
---|---|
Body Plating Material | Tin |
Ferrule Material | Brass/Copper |
Ferrule Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .059 – .085in, 1.5 – 2.16mm |
Packaging Method | Carton |
Connector Type | Shielded Wire Crimp |
Cable Type | RG 174 |
Termashield Sn .059-.085 |Amp Te Connectivity 2-323931-2 | Newark Electronics |
Ferrules Terminal 8.76mm 5.56mm Tin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-323931-2?
Additional datasheets, footprints and schematics for 2-323931-2 are listed on our Part Details page. You can also find images and similar parts to 2-323931-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323931-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323931-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323931-2 fall under?
The 2-323931-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-323931-2 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323931-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323931-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323931-2 have stock available?
Authorised distributors including Newark Electronics, Boersig and Avnet Abacus have stock available or on a lead time for 2-323931-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323931-2 often in real-time on the comparison pages.
What if I can't find stock of 2-323931-2?
You can fill out our help required form which you can use to request a quote for 2-323931-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.