Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color Code | Violet |
---|---|
Ferrule Material | Brass/Copper |
Body Plating Material | Tin |
Ferrule Plating Material | Zinc |
Accepts Wire Insulation Diameter Range | .033 – .059in, .84 – 1.5mm |
Packaging Method | Carton |
Cable Type | RG 196A |
Connector Type | Shielded Wire Crimp |
TERMASHIELD, SN, VIOLET, .033- Strain Relief Accessory Type: Ferrule Primary Product Material: Copper Brass Primary Product Color: Violet Packaging Method: Carton Ferrule Copper Violet | Connector Strain Relief | Part Number: 2-323930-2 | Internal Number: 2-323930-2 | TE Connectivity | TE Store |
T-Shield,sn,violet,.033-.059 Rohs Compliant: Yes |Amp Te Connectivity 2-323930-2 | Newark Electronics |
Cable Accessories Ferrule Copper Violet Tin | Avnet America |
TERMASHIELD, SN, VIOLET, .033-, RF Connector Ferrules | TE Connectivity 2-323930-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-323930-2?
Additional datasheets, footprints and schematics for 2-323930-2 are listed on our Part Details page. You can also find images and similar parts to 2-323930-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323930-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323930-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323930-2 fall under?
The 2-323930-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-323930-2 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323930-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323930-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323930-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-323930-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323930-2 often in real-time on the comparison pages.
What if I can't find stock of 2-323930-2?
You can fill out our help required form which you can use to request a quote for 2-323930-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.