Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.79
|
594
in stock
|
Buy Now | |
Rapid Electronics
from US$16.23
|
594
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
594
in stock
|
Buy Now | |
Avnet America
from US$12.47
|
-
|
Buy Now | |
RS Americas
from US$16.08
|
-
|
Buy Now | |
element14
from US$14.99
|
-
|
Buy Now | |
Boersig
from US$16.72
|
-
|
Buy Now |
Color | Red, Green, White, Black |
---|---|
Configuration | Double-Ended |
Overall Outside Cable Diameter | .08in, .24in |
Conduit Size | .17in, .046in |
Wire Size | 18mm², 8mm² |
Housing Color | Black |
Housing Material | Thermoplastic |
Cable Assembly Length | .24m |
Connector Type (End B) | R-terminal |
Cable Assembly Type | Power |
Neutral Wire Size | 8AWG |
Connector Type (End A) | Tributary Connector |
Operating Temperature Range | -40 – 105°C |
Specialized Cables Ca, 50A Tributary Generical |Amp Te Connectivity 2323857-1 | Newark Electronics |
Specialized Cables CA 50A TRIBUTARY GENERICAL | Rapid Electronics |
WIRE-TO-BOARD CABLE ASSEMBLIES | Farnell |
Cable Assembly Power 8AWG 0.24m Tributary Connector to 4 x Ring Terminals | Avnet America |
CA, 50A TRIBUTARY GENERICAL | TE Connectivity 2323857-1 | RS Americas |
CABLE ASSY, RING TONGUE TERMINAL, 240MM | element14 |
CA, 50A TRIBUTARY | Boersig |
Where can I find additional details, specifications and documents for a 2323857-1?
Additional datasheets, footprints and schematics for 2323857-1 are listed on our Part Details page. You can also find images and similar parts to 2323857-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2323857-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2323857-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2323857-1 fall under?
The 2323857-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2323857-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2323857-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2323857-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2323857-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2323857-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2323857-1 often in real-time on the comparison pages.
What if I can't find stock of 2323857-1?
You can fill out our help required form which you can use to request a quote for 2323857-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.