Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$179.54
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$198.18
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$167.00
|
101
in stock
|
Buy Now | |
Distrelec
from US$93.18
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$168.70
|
91
in stock
|
Buy Now | |
element14
from US$166.00
|
91
in stock
|
Buy Now | |
Avnet America
from US$166.50
|
-
|
Buy Now | |
RS Americas
from US$178.32
|
-
|
Buy Now | |
Boersig
from US$204.11
|
-
|
Buy Now |
Shield Style | S/FTP |
---|---|
Conductor Type | Stranded |
Color | Blue |
Cable Jacket Color | Blue |
Conductor Material | Stranded Tinned Copper |
Cable Construction | S/FTP Stranded |
Configuration | Double-Ended |
Keyed | Yes |
Wiring Pattern | Cat 5e |
Overall Outside Cable Diameter | 6.5mm, .255in |
Wire Size | 22AWG |
UL Flammability Rating | UL 94V-0 |
Flammability Rating | LSFRZH |
Plug Insertion Cycles (<=) | 250Cycles |
Halogen Free | No |
Cable Assembly Length | 1m, 3.28ft |
実装方法 | Box |
Sales Region | Latin America, North America, Asia, EMEA, Australia/New Zealand |
Performance Category | Cat 5e |
Product Style | Circular |
Cable Assembly Category | Industry Standard |
Connector Type (End B) | Plug |
Product Designation | Multi-Pair |
Product Type | Cable Assembly |
Shielded | Yes |
Boot | With |
Connector Type | Plug |
Connector Type (End A) | Plug |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Storage Temperature Range | -40 – 185°F, -40 – 85°C |
TE Connectivity Cable Assembly Sensor 1m 4 Position M12 | Distrelec |
Sensor Cord, 4P M12 Plug-Plug, 3.3Ft | Newark Electronics |
SENSOR CORD, 4P M12 PLUG-PLUG, 3.3FT | element14 |
Cable Assembly Sensor 1m 4 Position M12 Plug to M12 Plug 22AWG Blue Box | Avnet America |
M12 D-M-4 CAB ASS. (PLG-PLG) 1.0M CAT 5E | TE Connectivity 2322330-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2322330-1?
Additional datasheets, footprints and schematics for 2322330-1 are listed on our Part Details page. You can also find images and similar parts to 2322330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322330-1 fall under?
The 2322330-1 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2322330-1 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2322330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322330-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2322330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322330-1 often in real-time on the comparison pages.
What if I can't find stock of 2322330-1?
You can fill out our help required form which you can use to request a quote for 2322330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.