Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2322312003,
9-1191705-5 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Diesel Fuel, Chemicals/Solvents, Lubricating Oil |
Flexibility | Semi-Flexible |
Color | Yellow |
Recovered Inside Diameter (Max) | .157in, 4mm |
Expanded Inside Diameter (Min) | .472in, 12mm |
Recovered Wall Thickness (Tolerance) | .38mm, .015in |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | 1.78mm, .07in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | ATUM |
Wall Type | Dual |
Flammability | Flame-Retardant |
Resistant To | Fluids, Mechanical Damage, Strain |
Fluid Resistance | Spray Protection, Moisture, Splash Protection |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -55 – 110°C |
Recovery Temperature | 110°C |
Where can I find additional details, specifications and documents for a 2322312003?
Additional datasheets, footprints and schematics for 2322312003 are listed on our Part Details page. You can also find images and similar parts to 2322312003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322312003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322312003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322312003 fall under?
The 2322312003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2322312003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322312003 you can contact the distributor directly for product support, shipping queries etc.
Is the 2322312003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322312003 have stock available?
There is no stock from authorised distributors for 2322312003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322312003 often in real-time on the comparison pages.
What if I can't find stock of 2322312003?
You can fill out our help required form which you can use to request a quote for 2322312003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.