Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.03
|
7,275
in stock
|
Buy Now | |
Rapid Electronics
from US$13.03
|
7,275
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
7,275
in stock
|
Buy Now | |
Distrelec
from US$15.61
|
7,275
in stock
|
Buy Now | |
TE Store
from US$16.80
|
163
in stock
|
Buy Now | |
Future Electronics
from US$12.19
|
-
|
Buy Now | |
Avnet America
from US$10.79
|
-
|
Buy Now | |
RS Americas
from US$14.44
|
-
|
Buy Now | |
element14
from US$13.60
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
Number of Dual Positions | 5 |
Number of Power Positions | 10 |
Number of Signal Positions | 24 |
Number of Positions | 34 |
Number of Single Positions | 12 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 62.5A |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 250VAC, 60VDC, 250 |
Centerline (Pitch) | 8.24mm, .324in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Type of Connector | Dual Position |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Contact Type | Socket |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C |
Standard Card Edge Conn Hybrid Power 34P Conn |Amp Te Connectivity 2322260-1 | Newark Electronics |
Standard Card Edge Conn HYBRID POWER 34P Conn | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR Con HYBRID ASSY | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
HYBRID POWER CONNECTOR ASSEMBLY Connector System: Board-to-Board Number of Positions: 34 Centerline (Pitch): 8.24 mm Centerline (Pitch): .324 in Contact Current Rating (Max): 62.5 A Board-to-Board 34 8.24 mm .324" | Card Edge Power Connector | Part Number: 2322260-1 | Internal Number: 2322260-1 | TE Connectivity | TE Store |
High Density Card Edge Connector Socket 34 Position Through Hole Solder | Avnet America |
HYBRID POWER 34P CONNECTOR ASSEMBLY | TE Connectivity 2322260-1 | RS Americas |
CARD EDGE CONN, DUAL, 56P+24S POS, 1.6MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.6mm |
No. of Contacts | 56 (Power) 24 (Signal) Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Where can I find additional details, specifications and documents for a 2322260-1?
Additional datasheets, footprints and schematics for 2322260-1 are listed on our Part Details page. You can also find images and similar parts to 2322260-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322260-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322260-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322260-1 fall under?
The 2322260-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2322260-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322260-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2322260-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322260-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2322260-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322260-1 often in real-time on the comparison pages.
What if I can't find stock of 2322260-1?
You can fill out our help required form which you can use to request a quote for 2322260-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.