Status: | Unknown |
---|---|
Series: | Cera-Trim Series |
RoHS: | Unknown |
No distributors results available
Capacitance Min | 5pF |
---|---|
Capacitance Max | 18pF |
Voltage Rating | 250V |
Product Range | Cera-Trim Series |
Capacitance Tolerance | - |
Capacitor Terminals | SMD |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (17-Dec-2015) |
Capacitance | 18pF |
Capacitance Range | 5pF to 18pF |
Capacitor Mounting | SMD |
Operating Temperature Range | -55°C to +125°C |
Q Test Frequency | 500MHz |
Where can I find additional details, specifications and documents for a 2322-3G?
Additional datasheets, footprints and schematics for 2322-3G are listed on our Part Details page. You can also find images and similar parts to 2322-3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322-3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322-3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322-3G fall under?
The 2322-3G is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2322-3G when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322-3G you can contact the distributor directly for product support, shipping queries etc.
Is the 2322-3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322-3G have stock available?
There is no stock from authorised distributors for 2322-3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322-3G often in real-time on the comparison pages.
What if I can't find stock of 2322-3G?
You can fill out our help required form which you can use to request a quote for 2322-3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.