Status: | Unknown |
---|---|
Series: | Cera-Trim Series |
RoHS: | Unknown |
Capacitance Min | 2.5pF |
---|---|
Capacitance Max | 10pF |
Voltage Rating | 250V |
Product Range | Cera-Trim Series |
Capacitance Tolerance | - |
Capacitor Terminals | SMD |
Adjustment Type | Screwdriver Slot |
No. of Pins | 2 |
CAPACITOR TRIMMER 2.5PF-10PF, 250V | element14 |
Where can I find additional details, specifications and documents for a 2322-2G?
Additional datasheets, footprints and schematics for 2322-2G are listed on our Part Details page. You can also find images and similar parts to 2322-2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322-2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322-2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322-2G fall under?
The 2322-2G is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2322-2G when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322-2G you can contact the distributor directly for product support, shipping queries etc.
Is the 2322-2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322-2G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2322-2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322-2G often in real-time on the comparison pages.
What if I can't find stock of 2322-2G?
You can fill out our help required form which you can use to request a quote for 2322-2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.