Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0246
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0325
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
9,265
in stock
|
Buy Now | |
Future Electronics
from US$0.0266
|
-
|
Buy Now | |
Avnet America
from US$0.0277
|
-
|
Buy Now | |
element14
from US$0.0471
|
-
|
Buy Now | |
Avnet Asia
from US$0.0246
|
-
|
Buy Now | |
Boersig
from US$0.0325
|
-
|
Buy Now | |
TTI Europe
from US$0.0260
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Plating Material | Pre-Tin |
Contact Current Rating (Max) | 3A |
Contact Classification | Signal |
Contact Base Material | Phosphor Bronze |
Contact Type | Receptacle |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 26 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.3 – 1.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Contact Receptacle Crimp Straight Cable Mount | Avnet America |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
CONTACT, SOCKET, 26-22AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 2321921-1?
Additional datasheets, footprints and schematics for 2321921-1 are listed on our Part Details page. You can also find images and similar parts to 2321921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2321921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2321921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2321921-1 fall under?
The 2321921-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2321921-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2321921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2321921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2321921-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 2321921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2321921-1 often in real-time on the comparison pages.
What if I can't find stock of 2321921-1?
You can fill out our help required form which you can use to request a quote for 2321921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.