Status: | Unknown |
---|---|
Series: | AMPSEAL 16 Series |
RoHS: | Unknown |
Product Range | AMPSEAL 16 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
For Use With | AMPSEAL 16 Series Pin Contacts |
IP Rating | IP67 |
Voltage Rating | 250V |
Current Rating | 13A |
Automotive Housing, Rcpt, 6Pos, Key C | Newark Electronics |
Conn Housing Sealed Housing Receptacle 6 POS 4.5mm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2320916-3?
Additional datasheets, footprints and schematics for 2320916-3 are listed on our Part Details page. You can also find images and similar parts to 2320916-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2320916-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2320916-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2320916-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2320916-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2320916-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2320916-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2320916-3 often in real-time on the comparison pages.
What if I can't find stock of 2320916-3?
You can fill out our help required form which you can use to request a quote for 2320916-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.