Status: | Unknown |
---|---|
Series: | Quint Series |
RoHS: | Unknown |
Prices starting from US$1,233.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,332.01
|
No stock
|
Buy Now | |
RS Americas
from US$1,508.95
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$1,321.70
|
7
in stock
|
Buy Now | |
Sager
from US$1,389.19
|
7
in stock
|
Buy Now | |
Conrad
from US$1,329.08
|
4
in stock
|
Buy Now | |
element14
from US$1,594.38
|
3
in stock
|
Buy Now | |
Farnell
from US$1,233.34
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$1,581.95
|
-
|
Buy Now | |
Distrelec
from US$1,314.06
|
-
|
Buy Now |
No. of Outlets | 1Outlets |
---|---|
Capacity (VA / W) | - |
Input Voltage AC Max | 264V |
Output Voltage | 230VAC |
Backup Time - Full Load | - |
Product Range | Quint Series |
Length | 125mm |
Width | 125mm |
Height | 130mm |
SVHC | Lead (15-Jan-2019) |
Uninterruptible Power Supply, For 120 VAC/230VAC Applications QUINT UPS Series | Phoenix Contact 2320270 | RS Americas |
Ups, 264Vac, 230Vac O/P, 500Va | Newark Electronics |
UPS - Uninterruptible Power Supplies UPS/1AC/1AC/500VA QUINT | Sager |
Uninterruptible power supply for 120 V AC/230 V AC applications. IQ-technology provides a maximum system availabilityThis text is machine translated. | Conrad |
UPS, 120/230VAC, 4.3/2.2A, DINRAIL | element14 |
UPS For 120 V AC/230 V AC applications | RS |
DC Battery/Back-up Power Supply 230 VAC | Carlton-Bates |
Phoenix Contact UPS, QUINT-UPS, Standby, DIN Rail Mount, 516W, 24V, 1x Screw Terminal | Distrelec |
Where can I find additional details, specifications and documents for a 2320270?
Additional datasheets, footprints and schematics for 2320270 are listed on our Part Details page. You can also find images and similar parts to 2320270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2320270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2320270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2320270 fall under?
The 2320270 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2320270 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2320270 you can contact the distributor directly for product support, shipping queries etc.
Is the 2320270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2320270 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager, Conrad and element14 have stock available or on a lead time for 2320270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2320270 often in real-time on the comparison pages.
What if I can't find stock of 2320270?
You can fill out our help required form which you can use to request a quote for 2320270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.