Status: | Unknown |
---|---|
Series: | QUINT ORING Series |
RoHS: | Unknown |
Prices starting from US$231.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$301.30
|
12
in stock
|
Buy Now | |
RS Americas
from US$275.75
|
105
in stock
|
Buy Now | |
Sager
from US$268.27
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$250.22
|
10
in stock
|
Buy Now | |
element14
from US$290.69
|
2
in stock
|
Buy Now | |
Conrad
from US$319.78
|
2
in stock
|
Buy Now | |
Farnell
from US$278.98
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$358.72
|
-
|
Buy Now | |
Distrelec
from US$242.78
|
-
|
Buy Now | |
TTI Europe
from US$231.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | Phoenix Contact Quint Series DIN Rail Mounting Power Supplies |
---|---|
Accessory Type | Redundancy Module |
Product Range | QUINT ORING Series |
SVHC | Lead (15-Jan-2019) |
Redundancy module for use with DIN RailUnit QUINT POWER Series | Phoenix Contact 2320186 | RS Americas |
Redundancy Modules QUINT-ORING/24DC/ 2X20/1X40 | Sager |
Redundancy module, 24Vdc, 40A | RS |
Redundancy Module, Power Supply | Newark Electronics |
REDUNDANCY MODULE, DIN RAIL PWR SUPPLY | element14 |
QUINT ORING is the active redundancy module from the QUINT POWER product family that can be mounted on a mounting rail.With the help of the redundancy module, two power supplies of the same type that are connected in parallel on the output side for redundancy can be fully isolated from eachother.Redundant systems are used in systems that demand particularly high requirements for the reliability. The power supplies involved are sized so that the total current requirement for all consumers can be covered by one power supplyalone.If the total requirements increases beyond the nominal current of the power supplies to be supplied as a result of additional installed loads, for example, the power supply system is no longer redundant. Likewise, a defect in the power supply or in the wiring can lead to the loss of redundancy.This can be detected immediately via a floating signal contact and a corresponding LED.The Auto Current Balance (ACB) technology allows uniform distribution of the load current across the connected power supplies so that the life of the redundant system can be significantly increased. | Conrad |
DC Power Supply Redundancy Module 40A - QUINT-ORING/24DC/2X20/1X40 | Carlton-Bates |
Phoenix Contact Redundancy Module, 98%, 200mV, 40A, Fixed | Distrelec |
QUINT-ORING/24DC/2X20/1X40 | TTI Europe |
Where can I find additional details, specifications and documents for a 2320186?
Additional datasheets, footprints and schematics for 2320186 are listed on our Part Details page. You can also find images and similar parts to 2320186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2320186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2320186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2320186 fall under?
The 2320186 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2320186 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2320186 you can contact the distributor directly for product support, shipping queries etc.
Is the 2320186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2320186 have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for 2320186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2320186 often in real-time on the comparison pages.
What if I can't find stock of 2320186?
You can fill out our help required form which you can use to request a quote for 2320186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.