Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
358
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
13,978
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
13,978
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
13,978
in stock
|
Buy Now | |
RS Americas
from US$0.89
|
2,590
in stock
|
Buy Now | |
TE Store
from US$1.96
|
2,183
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
358
in stock
|
Buy Now | |
element14
from US$1.25
|
358
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Wire Entry Angle | Side |
Number of Positions | 3 |
Contact Current Rating (Max) | 5A |
Wire Size | 24 – 18AWG |
Voltage | 250VAC |
Current Rating (Max) | 5A |
Centerline (Pitch) | 5mm |
Circuit Application | Power |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Component |
Operating Temperature Range | -40 – 105°C |
TWO-PIECE POKE-IN 5MM CONN 3 POS | Rapid Electronics |
TE Connectivity - AMP PCB TWO-PIECE POKE-IN 5MM CONN 3 P | Distrelec |
PLUGGABLE TERMINAL BLOCKS CONNECTORS | Farnell |
Terminal Block Connector WIREMATE 2-PIECE 5MM CONN ASSY 3 POS | TE Connectivity 2319461-3 | RS Americas |
TWO-PIECE POKE-IN, 5MM CONN, 3 POS Terminal Block Connector Type: Receptacle Connector System: Wire-to-Component Number of Positions: 3 Centerline (Pitch): 5 mm Number of Rows: 1 Receptacle Wire-to-Component 3 5 mm | Poke-In Connectors & Two-Piece | Part Number: 2319461-3 | Internal Number: 2319461-3 | TE Connectivity | TE Store |
Terminal Block, Pluggable, 3Pos, 18Awg | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 3POS, 18AWG | element14 |
WireMate 3 Position 5 mm Pitch 24-18 AWG Side Entry 2 Piece Poke In Receptacle | Future Electronics |
Conn Pluggable Terminal Block RCP 3 POS 5mm Poke-In ST 5A Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2319461-3?
Additional datasheets, footprints and schematics for 2319461-3 are listed on our Part Details page. You can also find images and similar parts to 2319461-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2319461-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2319461-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2319461-3 fall under?
The 2319461-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2319461-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2319461-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2319461-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2319461-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2319461-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2319461-3 often in real-time on the comparison pages.
What if I can't find stock of 2319461-3?
You can fill out our help required form which you can use to request a quote for 2319461-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.