Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
239
in stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
7,243
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
7,243
in stock
|
Buy Now | |
Distrelec
from US$2.17
|
7,243
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
1,559
in stock
|
Buy Now | |
TE Store
from US$3.04
|
1,404
in stock
|
Buy Now | |
element14
from US$1.92
|
239
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
119
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Wire Entry Angle | Side |
Number of Positions | 5 |
Contact Current Rating (Max) | 5A |
Wire Size | 24 – 18AWG |
Current Rating (Max) | 5A |
Voltage | 250VAC |
Centerline (Pitch) | 5mm |
Circuit Application | Power |
Connector Style | Receptacle |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 105°C |
TWO-PIECE POKE-IN 5MM CONN 5 POS | Rapid Electronics |
TE Connectivity TWO-PIECE POKE-IN 5MM CONN 5 POS Barrier | Distrelec |
PLUGGABLE TERMINAL BLOCKS CONNECTORS | Farnell |
Terminal Block Connector WIREMATE 2-PIECE 5MM CONN ASSY 5 POS | TE Connectivity 2319461-5 | RS Americas |
TWO-PIECE POKE-IN, 5MM CONN, 5 POS Terminal Block Connector Type: Receptacle Connector System: Wire-to-Component Number of Positions: 5 Centerline (Pitch): 5 mm Number of Rows: 1 Receptacle Wire-to-Component 5 5 mm | Poke-In Connectors & Two-Piece | Part Number: 2319461-5 | Internal Number: 2319461-5 | TE Connectivity | TE Store |
TERMINAL BLOCK, PLUGGABLE, 5POS, 18AWG | element14 |
Terminal Block, Pluggable, 5Pos, 18Awg | Newark Electronics |
WireMate 5 Position 5 mm Pitch 24-18 AWG 2 Piece Poke In Receptacle | Future Electronics |
Conn Pluggable Terminal Block RCP 5 POS 5mm Poke-In ST 5A Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2319461-5?
Additional datasheets, footprints and schematics for 2319461-5 are listed on our Part Details page. You can also find images and similar parts to 2319461-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2319461-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2319461-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2319461-5 fall under?
The 2319461-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2319461-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2319461-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2319461-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2319461-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2319461-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2319461-5 often in real-time on the comparison pages.
What if I can't find stock of 2319461-5?
You can fill out our help required form which you can use to request a quote for 2319461-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.