Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.21
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
2,025
in stock
|
Buy Now | |
Rapid Electronics
from US$4.46
|
2,025
in stock
|
Buy Now | |
Chip One Stop
from US$3.03
|
2,025
in stock
|
Buy Now | |
Distrelec
from US$4.14
|
2,025
in stock
|
Buy Now | |
RS Americas
from US$2.76
|
840
in stock
|
Buy Now | |
TE Store
from US$5.26
|
195
in stock
|
Buy Now | |
element14
from US$4.07
|
114
in stock
|
Buy Now | |
Avnet America
from US$3.64
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Wire Entry Angle | Side |
Number of Positions | 7 |
Contact Current Rating (Max) | 5A |
Wire Size | 24 – 18AWG |
Current Rating (Max) | 5A |
Voltage | 250VAC |
Centerline (Pitch) | 8mm |
Circuit Application | Signal |
Connector Style | Receptacle |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 105°C |
Two-Piece Poke-In, 8Mm Conn, 7 Pos |Amp Te Connectivity 2318582-7 | Newark Electronics |
TWO-PIECE POKE-IN 8MM CONN 7 POS | Rapid Electronics |
TE Connectivity TWO-PIECE POKE-IN 8MM CONN 7 POS Fixed T | Distrelec |
TERMINAL BLOCK, PLUGGABLE, 7POS, 18AWG | Farnell |
Terminal Block Connector WIREMATE 2-PIECE 8MM CONN ASSY 7 POS | TE Connectivity 2318582-7 | RS Americas |
TWO-PIECE POKE-IN, 8MM CONN, 7 POS Terminal Block Connector Type: Receptacle Connector System: Wire-to-Component Number of Positions: 7 Centerline (Pitch): 8 mm Number of Rows: 1 Receptacle Wire-to-Component 7 8 mm | Poke-In Connectors & Two-Piece | Part Number: 2318582-7 | Internal Number: 2318582-7 | TE Connectivity | TE Store |
Conn Pluggable Terminal Block RCP 7 POS 8mm Poke-In ST 5A Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2318582-7?
Additional datasheets, footprints and schematics for 2318582-7 are listed on our Part Details page. You can also find images and similar parts to 2318582-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2318582-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2318582-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2318582-7 fall under?
The 2318582-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2318582-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2318582-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2318582-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2318582-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2318582-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2318582-7 often in real-time on the comparison pages.
What if I can't find stock of 2318582-7?
You can fill out our help required form which you can use to request a quote for 2318582-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.