Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.36
|
827
in stock
|
Buy Now | |
Rapid Electronics
from US$11.09
|
9,300
in stock
|
Buy Now | |
Chip One Stop
from US$7.59
|
9,300
in stock
|
Buy Now | |
Farnell
from US$11.51
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$9.61
|
3,600
in stock
|
Buy Now | |
TTI Europe
from US$8.70
|
2,100
in stock
|
Buy Now | |
element14
from US$10.12
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$15.19
|
1,218
in stock
|
Buy Now | |
RS Americas
from US$14.97
|
-
|
Buy Now | |
Avnet Asia
from US$10.40
|
-
|
Buy Now |
Data Rate (Max) | 56Gb/s |
---|---|
Centerline (Pitch) | .8mm |
Circuit Application | Signal |
Form Factor | QSFP-DD |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Pluggable I/O Product Types | Connector |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RCPT CONN R/A SMT 76 POSN QSFP-DD WSHRS | Rapid Electronics |
CONN, QSFP, RCPT, 76POS, PCB | Farnell |
Conn QSFP RCP 76 POS 0.8mm Solder RA SMD T/R | Avnet America |
RCPT CONN R/A SMT 76 POSN | TTI Europe |
I/O CONN, QSFP, RCPT, 76POS, SMT | element14 |
I/O Conn, Qsfp, Rcpt, 76Pos, Smd Rohs Compliant: Yes |Te Connectivity 2318579-2 | Newark Electronics |
RCPT CONN R/A SMT 76 POSN QSFP-DD WSHRS | TE Connectivity 2318579-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2318579-2?
Additional datasheets, footprints and schematics for 2318579-2 are listed on our Part Details page. You can also find images and similar parts to 2318579-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2318579-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2318579-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2318579-2 fall under?
The 2318579-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP-DD.
Can I view similar or alternative parts?
You can view similar parts to 2318579-2 when available in the QSFP-DD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2318579-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2318579-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2318579-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 2318579-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2318579-2 often in real-time on the comparison pages.
What if I can't find stock of 2318579-2?
You can fill out our help required form which you can use to request a quote for 2318579-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.