Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Blue |
---|---|
Connector Code | D |
Number of Rows | 2 |
Number of Positions | 18 |
Tab Width | .64mm |
Tab Thickness | .64mm |
Interface Plating | Tin (Sn) |
Centerline (Pitch) | 3.4mm |
Mounting Orientation | Vertical/180° |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 2318053-4?
Additional datasheets, footprints and schematics for 2318053-4 are listed on our Part Details page. You can also find images and similar parts to 2318053-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2318053-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2318053-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2318053-4 fall under?
The 2318053-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2318053-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2318053-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2318053-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2318053-4 have stock available?
There is no stock from authorised distributors for 2318053-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2318053-4 often in real-time on the comparison pages.
What if I can't find stock of 2318053-4?
You can fill out our help required form which you can use to request a quote for 2318053-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.