Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
Number of Positions | 100 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | .762µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .9A |
Centerline (Pitch) | .6mm, .023in |
Industry Standard | COBO |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sliver Family | TE Sliver |
Product Type | Connector |
Sealable | No |
Connector Type | Card-Edge |
Shell | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 2317956-1?
Additional datasheets, footprints and schematics for 2317956-1 are listed on our Part Details page. You can also find images and similar parts to 2317956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2317956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2317956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2317956-1 fall under?
The 2317956-1 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2317956-1 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2317956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2317956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2317956-1 have stock available?
There is no stock from authorised distributors for 2317956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2317956-1 often in real-time on the comparison pages.
What if I can't find stock of 2317956-1?
You can fill out our help required form which you can use to request a quote for 2317956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.