Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0294
|
8,015
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0371
|
16,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
16,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0424
|
12,000
in stock
|
Buy Now | |
element14
from US$0.0382
|
8,015
in stock
|
Buy Now | |
RS Americas
from US$0.0260
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
7,785
in stock
|
Buy Now | |
TE Store
from US$0.06
|
5,794
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0424
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0315
|
-
|
Buy Now | |
Avnet America
from US$0.0337
|
-
|
Buy Now |
Material | Nylon 66 |
---|---|
Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Accepts Terminal Style | Receptacle |
Terminal Orientation | Flag |
Wire Size | 16 – 24AWG |
Wire Insulation Diameter (Max) | 3.3mm |
Housing Material | Nylon 66 |
Mounting Style | Free Hanging |
Mating Retention Type | Locking Lance |
Polarized | Yes |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Housing Type | Extension |
Connector Style | Receptacle |
Insertion Force | Low |
Applies To | Wire/Cable |
Insulated | Yes |
Sealable | Yes |
Product Type | Insulation Boot |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals POD-LOK 187 FLAG BACKCOVER NYLON NAT | Rapid Electronics |
TE Connectivity POD-LOK 187 FLAG BACKCOVER NYLON NAT Ter | Distrelec |
BACK COVER, PA, NATURAL, FLAG TERMINAL | element14 |
Pod-Lok 187, Flag, Backcover, Nylon Nat | TE Connectivity 2317947-2 | RS Americas |
Back Cover, Pa, Natural, Flag Terminal | Newark Electronics |
POD-LOK 187 FLAG BACKCOVER NYLON NAT Insulation Boot & Sleeve Product Type: Insulation Boot Terminal Orientation: Flag Compatible Insulation Diameter (Max): 3.3 mm Primary Product Material: Nylon 66 Primary Product Color: Natural Insulation Boot Flag 3.3 mm Nylon 66 | Insulation Boots & Sleeve | Part Number: 2317947-2 | Internal Number: 2317947-2 | Natural | TE Connectivity | TE Store |
187 Series POD-LOK Snap-On Cover for Back Side of Flag | Future Electronics |
Flag Backcover Nylon 6.6 Black Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | POD-LOK 187 Series |
RoHS: | Unknown |
Accessory Type | Back Cover |
---|---|
For Use With | AMP POD-LOK 187 Series Receptacle Flag Terminals |
Product Range | POD-LOK 187 Series |
Where can I find additional details, specifications and documents for a 2317947-2?
Additional datasheets, footprints and schematics for 2317947-2 are listed on our Part Details page. You can also find images and similar parts to 2317947-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2317947-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2317947-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2317947-2 fall under?
The 2317947-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 2317947-2 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2317947-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2317947-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2317947-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and element14 have stock available or on a lead time for 2317947-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2317947-2 often in real-time on the comparison pages.
What if I can't find stock of 2317947-2?
You can fill out our help required form which you can use to request a quote for 2317947-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.