Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | YY |
---|---|
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 10 |
Contact Layout | Matrix |
Contact Style | Right Angle |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Tail Plating Thickness | 2µm, 78.74µin |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data), Power |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 8A |
Contact Plating Material | Gold |
Width | 1.07in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 3.8mm, .149in |
Height | 16.97mm, .668in |
Length | 15.02mm, 1.35in |
幅 | 27.18mm |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 14 |
Shielded | No |
Header Type | Shrouded |
Strain Relief | Without |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Type | Header |
Shape | Rectangular |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Row-to-Row Spacing | .3in, 7.62mm |
Connector Style | Plug |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity DYNAMIC D-3200 HDR ASSY 10P H Headers & | Distrelec |
Dynamic D-3200 Hdr Assy 10P H |Amp Te Connectivity 2-316080-3 | Newark Electronics |
Conn Power HDR 10 POS 5.08mm Solder RA Thru-Hole 10 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-316080-3?
Additional datasheets, footprints and schematics for 2-316080-3 are listed on our Part Details page. You can also find images and similar parts to 2-316080-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-316080-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-316080-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-316080-3 fall under?
The 2-316080-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-316080-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-316080-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-316080-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-316080-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2-316080-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-316080-3 often in real-time on the comparison pages.
What if I can't find stock of 2-316080-3?
You can fill out our help required form which you can use to request a quote for 2-316080-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.