Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.87
|
10,878
in stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
10,878
in stock
|
Buy Now | |
Rapid Electronics
from US$3.67
|
10,878
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
10,878
in stock
|
Buy Now | |
Farnell
from US$7.17
|
8,708
in stock
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
TE Store
from US$5.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | YY |
---|---|
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 10 |
Contact Layout | Matrix |
Contact Style | Right Angle |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Tail Plating Thickness | 2µm, 78.74µin |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data), Power |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 8A |
Contact Plating Material | Gold |
Width | 1.07in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 3.8mm, .149in |
Height | 16.97mm, .668in |
Length | 15.02mm, 1.35in |
幅 | 27.18mm |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 14 |
Shielded | No |
Header Type | Shrouded |
Strain Relief | Without |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Type | Header |
Shape | Rectangular |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Row-to-Row Spacing | .3in, 7.62mm |
Connector Style | Plug |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-3200 Hdr Assy 10P H |Amp Te Connectivity 2-316080-2 | Newark Electronics |
TE Connectivity DYNAMIC D-3200 HDR ASSY 10P H Headers & | Distrelec |
PIN HEADERS | Farnell |
Conn Power M 10 POS 5.08mm Solder RA Thru-Hole 10 Terminal 1 Port Tube | Avnet America |
Special Order: DYNAMIC D-3200 HDR ASSY 10P H PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 10 | Dynamic 3200 Hdr Assy | Part Number: 2-316080-2 | Internal Number: 2-316080-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-316080-2?
Additional datasheets, footprints and schematics for 2-316080-2 are listed on our Part Details page. You can also find images and similar parts to 2-316080-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-316080-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-316080-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-316080-2 fall under?
The 2-316080-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-316080-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-316080-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-316080-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-316080-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-316080-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-316080-2 often in real-time on the comparison pages.
What if I can't find stock of 2-316080-2?
You can fill out our help required form which you can use to request a quote for 2-316080-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.