Status: | Unknown |
---|---|
Series: | 2316 series |
RoHS: | Compliant |
Tip Material | Fibre Optic Foam |
---|---|
Swab Tip Size | 6.25" |
Handle Length | 6.25" |
Handle Material | PP (Polypropylene) |
Product Range | 2316 series |
RoHS Compliant | Yes |
Swab, Fibre Optic Foam, 6.25" | Newark Electronics |
Swab | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1-cond male connector | RS |
Where can I find additional details, specifications and documents for a 2316-50?
Additional datasheets, footprints and schematics for 2316-50 are listed on our Part Details page. You can also find images and similar parts to 2316-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2316-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2316-50 fall under?
The 2316-50 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to 2316-50 when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2316-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 2316-50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2316-50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 2316-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2316-50 often in real-time on the comparison pages.
What if I can't find stock of 2316-50?
You can fill out our help required form which you can use to request a quote for 2316-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.