Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$131.76
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$131.76
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Orange |
Contact Current Rating (Max) | 250A |
Length | 111.2mm |
Width | 105.3mm |
Height | 90.9mm |
Nominal Voltage Architecture | 750V |
Agency/Standard | SAE/USCAR-2 |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP2XB |
Circuit Application | Power |
Packaging Quantity | 9 |
Packaging Method | Box & Carton |
Sealable | No |
Connector System | Cable-to-Panel |
Conn Housing Power Housing Plug 2 POS ST Box | Avnet America |
Where can I find additional details, specifications and documents for a 2315856-6?
Additional datasheets, footprints and schematics for 2315856-6 are listed on our Part Details page. You can also find images and similar parts to 2315856-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2315856-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2315856-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2315856-6 fall under?
The 2315856-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2315856-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2315856-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2315856-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2315856-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2315856-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2315856-6 often in real-time on the comparison pages.
What if I can't find stock of 2315856-6?
You can fill out our help required form which you can use to request a quote for 2315856-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.