Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$39.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.27
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$48.85
|
236
in stock
|
Buy Now | |
Chip One Stop
from US$44.50
|
236
in stock
|
Buy Now | |
Distrelec
from US$50.19
|
236
in stock
|
Buy Now | |
Newark Electronics
from US$56.30
|
40
in stock
|
Buy Now | |
element14
from US$51.08
|
40
in stock
|
Buy Now | |
TE Store
from US$53.62
|
4
in stock
|
Buy Now | |
Future Electronics
from US$47.38
|
-
|
Buy Now | |
Avnet America
from US$39.37
|
-
|
Buy Now | |
RS Americas
from US$55.37
|
-
|
Buy Now |
Cage Type | OSFP Cage |
---|---|
Port Configuration | 1 x 4 (Ganged) |
Heat Sink | Without Heat Sink |
Light Pipes | Without Light Pipe |
Connector Mounting | Through Hole, Press-Fit |
RoHS Compliant | Yes |
I/O Conn CAGE ASSEMBLY 1X4 NO EMI SPRINGS OSFP | Rapid Electronics |
TE Connectivity CAGE ASSEMBLY 1X4 NO EMI SPRINGS OSFP I/ | Distrelec |
CONN, OSFP CAGE, 4GANGED, PRESS-FIT | Farnell |
Cage Assembly, Osfp 1X4 Connector | Newark Electronics |
CAGE ASSEMBLY, 1X4, NO EMI SPRINGS, OSFP Form Factor: OSFP Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C OSFP Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2315853-4 | Internal Number: 2315853-4 | TE Connectivity | TE Store |
CAGE ASSEMBLY, 1X4, NO EMI SPRINGS, OSFP | Future Electronics |
Cage, OSFP, 1 x 4 (Ganged), Without Heat Sink, Without Light Pipe, Through Hole, Press-Fit | Avnet America |
I/O Connector | RS Americas |
Where can I find additional details, specifications and documents for a 2315853-4?
Additional datasheets, footprints and schematics for 2315853-4 are listed on our Part Details page. You can also find images and similar parts to 2315853-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2315853-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2315853-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2315853-4 fall under?
The 2315853-4 is listed under Connectors > Pluggable I/O Connectors & Cages > Cages.
Can I view similar or alternative parts?
You can view similar parts to 2315853-4 when available in the Cages range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2315853-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2315853-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2315853-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2315853-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2315853-4 often in real-time on the comparison pages.
What if I can't find stock of 2315853-4?
You can fill out our help required form which you can use to request a quote for 2315853-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.