Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.09
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Layout | Inline |
Contact Current Rating (Max) | 5A |
Contact Retention | Without |
Panel Thickness | 1.57 – 2.3mm, .062 – .091in |
Length | 16.89mm |
Wire Size | .051 – .517mm² |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66 |
Cable Exit Angle | Straight |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Circuit Identification Feature | With |
Agency/Standard | UL, VDE |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | E28476 |
Glow Wire Material Rating | Material with GWF1 850°C |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Locking Latch |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 36000 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Connector Housing Power Plug 2 Position 3mm Crimp Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2315786-2?
Additional datasheets, footprints and schematics for 2315786-2 are listed on our Part Details page. You can also find images and similar parts to 2315786-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2315786-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2315786-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2315786-2 fall under?
The 2315786-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2315786-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2315786-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2315786-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2315786-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2315786-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2315786-2 often in real-time on the comparison pages.
What if I can't find stock of 2315786-2?
You can fill out our help required form which you can use to request a quote for 2315786-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.