Status: | Unknown |
---|---|
Series: | 231 Series |
RoHS: | Unknown |
Prices starting from US$2.05
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | 231 Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
THT male header | RS |
HEADER, RIGHTANGLE, 10WAY | element14 |
WAGO 231-540/001-000 MCS MIDI 10 Pole 12A 5.08mm Closed Horiz PCB Header Orange | Rapid Electronics |
Pin Header, 10 Position, 5.08Mm | Newark Electronics |
231 Series 10 Position 5.08 mm Spacing Right Angle Closed End Header | Future Electronics |
Where can I find additional details, specifications and documents for a 231-540/001-000.?
Additional datasheets, footprints and schematics for 231-540/001-000. are listed on our Part Details page. You can also find images and similar parts to 231-540/001-000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 231-540/001-000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 231-540/001-000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 231-540/001-000. fall under?
The 231-540/001-000. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 231-540/001-000. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 231-540/001-000. you can contact the distributor directly for product support, shipping queries etc.
Is the 231-540/001-000. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 231-540/001-000. have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for 231-540/001-000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 231-540/001-000. often in real-time on the comparison pages.
What if I can't find stock of 231-540/001-000.?
You can fill out our help required form which you can use to request a quote for 231-540/001-000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.