Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
5,590
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
5,590
in stock
|
Buy Now | |
Farnell
from US$0.63
|
4,800
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
2,000
in stock
|
Buy Now | |
element14
from US$0.60
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
175
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now |
Post Size | .20 x .40mm |
---|---|
Connector Profile | Standard |
Board-to-Board Configuration | Right Angle |
Number of Positions | 6 |
Number of Rows | 2 |
Number of Loaded Positions | 6 |
PCB Mount Orientation | Horizontal |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | .1µm, 3.94µin |
Contact Underplating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Select Gold Flash |
Row-to-Row Spacing | 2mm, .079in |
Connector Width | 4.7mm, .185in |
PCB Thickness (Recommended) | 2.4mm, .094in |
Connector Height | .16113in, 4.1mm |
コネクタの高さ | 4.1mm |
Connector Length | 6mm, .2362in |
Dielectric Withstanding Voltage (Max) | 650VAC |
Operating Voltage | 125VAC |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Housing Type | Receptacle |
Make First / Break Last | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .11in, 2.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Connectors 6P 2MM B-B REC DRHZ 2.8 0.1AU TB | Rapid Electronics |
CONN, R/A RCPT, 6POS, 2ROW, TH | Farnell |
6P,2MM,B-B,REC,DRHZ,2.8,0.1AU, | TTI Europe |
CONNECTOR, RCPT, 6POS, 2ROW, 2MM | element14 |
Connector, Rcpt, 6Pos, 2Row, 2Mm | Newark Electronics |
AMPMODU,6P,2MM,B-B,REC,DRHZ,2.8,0.1AU | RS |
Conn Socket Strip RCP 6 POS 2mm Solder RA Through Hole T/R | Avnet America |
Connector, 6P,2MM, B-B, REC, DRHZ,2.8,0.1AU, TB | TE Connectivity 2314924-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2314924-6?
Additional datasheets, footprints and schematics for 2314924-6 are listed on our Part Details page. You can also find images and similar parts to 2314924-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2314924-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2314924-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2314924-6 fall under?
The 2314924-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2314924-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2314924-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2314924-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2314924-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and element14 have stock available or on a lead time for 2314924-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2314924-6 often in real-time on the comparison pages.
What if I can't find stock of 2314924-6?
You can fill out our help required form which you can use to request a quote for 2314924-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.