Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.83
|
No stock
|
Buy Now | |
Rapid Electronics
from US$42.64
|
196
in stock
|
Buy Now | |
Chip One Stop
from US$38.80
|
196
in stock
|
Buy Now | |
Farnell
from US$41.37
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$38.50
|
-
|
Buy Now | |
Avnet America
from US$35.57
|
-
|
Buy Now | |
RS Americas
from US$41.67
|
-
|
Buy Now | |
element14
from US$39.12
|
-
|
Buy Now |
Physical Connection | Through Hole |
---|---|
Product Length | 32mm |
Product Width | 16mm |
Supply Voltage | 3.3VDC |
Current Consumption | 33mA |
Output Interface | I2C |
Sensor Type | VOC, CO2, Motion, Temperature, Humidity, Light |
Operating Temperature Range | -5 – 50°C |
Multiple Function Sensor Modules AMBIMATE MOD | Rapid Electronics |
SENSOR MODULE, SENSOR | Farnell |
Temp Humidity Sensor, -5 To 50Deg C | Newark Electronics |
Humidity/Motion/Temperature Sensor AmbiMate Sensor Module Analog Through Hole | Avnet America |
AmbiMate Module, MS4, TH, with CO2 | TE Connectivity 2314291-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2314291-1?
Additional datasheets, footprints and schematics for 2314291-1 are listed on our Part Details page. You can also find images and similar parts to 2314291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2314291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2314291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2314291-1 fall under?
The 2314291-1 is listed under Sensors > Multi-Sensor Modules.
Can I view similar or alternative parts?
You can view similar parts to 2314291-1 when available in the Multi-Sensor Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2314291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2314291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2314291-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Newark Electronics have stock available or on a lead time for 2314291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2314291-1 often in real-time on the comparison pages.
What if I can't find stock of 2314291-1?
You can fill out our help required form which you can use to request a quote for 2314291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.