Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .089g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .093in, 2.36mm |
Overall Length | .329in, 8.36mm |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Barrel Inside Diameter | .889mm, .035in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Stud Size | #2, M2 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | RING-049 |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg R 26-22 2 Rohs Compliant: Yes |Amp Te Connectivity 2-31425-2 | Newark Electronics |
TERMINAL,BUDG R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 2-31425-2 | Internal Number: 2-31425-2 | TE Connectivity | TE Store |
Ring Tongue Terminal 22-26AWG 8.36mm 3.56mm Tin Tape Mounted | Avnet America |
TERMINAL, BUDG R 26-22 2 | TE Connectivity 2-31425-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-31425-2?
Additional datasheets, footprints and schematics for 2-31425-2 are listed on our Part Details page. You can also find images and similar parts to 2-31425-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31425-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31425-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31425-2 fall under?
The 2-31425-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31425-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31425-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31425-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31425-2 have stock available?
Authorised distributors including Newark Electronics, TE Store, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-31425-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31425-2 often in real-time on the comparison pages.
What if I can't find stock of 2-31425-2?
You can fill out our help required form which you can use to request a quote for 2-31425-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.