Status: | Unknown |
---|---|
Series: | 231 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
2,676
in stock
|
Buy Now | |
element14
from US$0.57
|
2,676
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
897
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
209
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
80
in stock
|
Buy Now | |
RS
from US$0.67
|
-
|
Buy Now | |
Newark Electronics
from US$1.17
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | 231 Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
HEADER, VERTICAL, SINGLE ROW, 3 WAY | element14 |
CLOSED END HDR. 3 POLE | Heilind Electronics |
WAGO 231-333/001-000 MCS MIDI 3 Pole 12A 5.08mm Vertical PCB Header Orange | Rapid Electronics |
THT male header | RS |
Terminal Block, Header, 3 Pos | Newark Electronics |
3 Position 5.08 mm Through Hole Header Straight Solder Pin with Closed End | Future Electronics |
Where can I find additional details, specifications and documents for a 231-333/001-000.?
Additional datasheets, footprints and schematics for 231-333/001-000. are listed on our Part Details page. You can also find images and similar parts to 231-333/001-000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 231-333/001-000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 231-333/001-000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 231-333/001-000. fall under?
The 231-333/001-000. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 231-333/001-000. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 231-333/001-000. you can contact the distributor directly for product support, shipping queries etc.
Is the 231-333/001-000. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 231-333/001-000. have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 231-333/001-000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 231-333/001-000. often in real-time on the comparison pages.
What if I can't find stock of 231-333/001-000.?
You can fill out our help required form which you can use to request a quote for 231-333/001-000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.