Status: | Unknown |
---|---|
Series: | MCS MIDI Classic 231 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Future Electronics
from US$0.84
|
1,805
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
112
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
87
in stock
|
Buy Now | |
Heilind Electronics
-
|
129
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
30
in stock
|
Buy Now | |
RS
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 2Ways |
Rated Current | 10A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
Product Range | MCS MIDI Classic 231 Series |
SVHC | No SVHC (15-Jan-2018) |
2 Position 5.08 mm Through Hole Header Straight Solder Pin with Closed End | Future Electronics |
Terminal Block, Header, 2 Position, 5.08Mm Pitch | Newark Electronics |
WAGO 231-332/001-000 MCS MIDI 2 Pole 12A 5.08mm Vertical PCB Header Orange | Rapid Electronics |
Wago PCB Header, Straight, Contacts - 2, Rows - 1 | Distrelec |
2 POLE CLOSED END HEADER STPIN | Heilind Electronics |
THT male header | RS |
TERMINAL BLOCK, HEADER, 2POS, TH | element14 |
Where can I find additional details, specifications and documents for a 231-332/001-000?
Additional datasheets, footprints and schematics for 231-332/001-000 are listed on our Part Details page. You can also find images and similar parts to 231-332/001-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 231-332/001-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 231-332/001-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 231-332/001-000 fall under?
The 231-332/001-000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 231-332/001-000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 231-332/001-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 231-332/001-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 231-332/001-000 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 231-332/001-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 231-332/001-000 often in real-time on the comparison pages.
What if I can't find stock of 231-332/001-000?
You can fill out our help required form which you can use to request a quote for 231-332/001-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.