Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Finish | Trivalent Chromate |
---|---|
Body Material | Aluminum Alloy |
Number of Coaxial Contacts | 12 |
Number of Positions | 12 |
RF Connector Center Contact Material | Beryllium Copper |
Contact Current Rating (Max) | 1A |
RF Contact Spacing | .11in, 2.79mm |
Impedance | 50Ω |
VITA 67 | Yes |
Module Mounting Type | Screw |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 120°C, -85 – 248°F |
Plug-In Module, Daughter Card, Alum, 12P | Newark Electronics |
NanoRF Module 12 Position for VITA Daughter Card Connectors Aluminum Alloy | Avnet America |
PCB RF Module,12 Position, Board Mount, Daughtercard Module, NanoRF Series | TE Connectivity 2313225-2 | RS Americas |
DC, 12 POS, AL, HALF MODULE | TTI Europe |
Where can I find additional details, specifications and documents for a 2313225-2?
Additional datasheets, footprints and schematics for 2313225-2 are listed on our Part Details page. You can also find images and similar parts to 2313225-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2313225-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2313225-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2313225-2 fall under?
The 2313225-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > PCB RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 2313225-2 when available in the PCB RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2313225-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2313225-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2313225-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 2313225-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2313225-2 often in real-time on the comparison pages.
What if I can't find stock of 2313225-2?
You can fill out our help required form which you can use to request a quote for 2313225-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.