Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Number of Positions | 37 |
Contact Current Rating (Max) | 1.1A |
Centerline (Pitch) | .023in, .6mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Post |
Circuit Application | Power & Signal |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Docking Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
I/O Conn HSIO 0.6MM PITCH 34P RECEPTACLE ASSY | Rapid Electronics |
CONN, R/A RCPT, 37POS, 2ROW, SMT | Farnell |
Connector, Rcpt, 37Pos, 2Row, 0.6Mm | Newark Electronics |
Docking Connector Receptacle 34 Position Right Angle Surface Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | HSIO Series |
RoHS: | Unknown |
Pitch Spacing | 0.6mm |
---|---|
No. of Contacts | 37Contacts |
Gender | Receptacle |
Product Range | HSIO Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2312625-3?
Additional datasheets, footprints and schematics for 2312625-3 are listed on our Part Details page. You can also find images and similar parts to 2312625-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2312625-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2312625-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2312625-3 fall under?
The 2312625-3 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2312625-3 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2312625-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2312625-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2312625-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2312625-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2312625-3 often in real-time on the comparison pages.
What if I can't find stock of 2312625-3?
You can fill out our help required form which you can use to request a quote for 2312625-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.