Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.80
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$75.80
|
72
in stock
|
Buy Now |
Product Weight | 10.4oz, 295g |
---|---|
Contact Arrangement | 1 form X (NO, DM) |
Terminal Type | Plug (Coil), Screw Terminals |
Contact Current Class | 101 – 200A |
Contact Base Material | Ag Alloy |
Product Height | 34.2mm, 1.35in |
Product Width | 80.4mm, 3.17in |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 2.7in, 68.6mm |
Coil Suppress | None |
Coil Power Rating Economized (Min) | 800mW |
Contact Limiting Breaking Current | 1500A |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 500VDC |
Rated Voltage | 450VDC |
Coil Resistance | 5Ω |
Insulation Initial Dielectric Between Open Contacts | 2800Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 2800Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2001 – 4000V |
Rated Coil Voltage | 12VDC |
Mounting Type | Screw |
Relay Type | EVC 175 Main Contactor |
Mounting Brackets | Without |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | -40 – 85°C |
Where can I find additional details, specifications and documents for a 2312311-2?
Additional datasheets, footprints and schematics for 2312311-2 are listed on our Part Details page. You can also find images and similar parts to 2312311-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2312311-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2312311-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2312311-2 fall under?
The 2312311-2 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2312311-2 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2312311-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2312311-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2312311-2 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 2312311-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2312311-2 often in real-time on the comparison pages.
What if I can't find stock of 2312311-2?
You can fill out our help required form which you can use to request a quote for 2312311-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.