Status: | Unknown |
---|---|
Series: | MMU 0102 Series |
RoHS: | Unknown |
Prices starting from US$0.0125
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.0125
|
-
|
Buy Now |
Resistance | 680ohm |
---|---|
Product Range | MMU 0102 Series |
Voltage Rating | 100V |
Resistor Element Material | Metal Film |
Power Rating | 200mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | - |
Automotive Qualification Standard | - |
Body Diameter | 1.1mm |
External Length / Height | 2.2mm |
Full Power Rating Temperature | 70°C |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Resistor Case Style | MELF [2211 Metric] |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 100V |
RESISTOR, 0102 680R | element14 |
Where can I find additional details, specifications and documents for a 2312 165 16801?
Additional datasheets, footprints and schematics for 2312 165 16801 are listed on our Part Details page. You can also find images and similar parts to 2312 165 16801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2312 165 16801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2312 165 16801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2312 165 16801 fall under?
The 2312 165 16801 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2312 165 16801 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2312 165 16801 you can contact the distributor directly for product support, shipping queries etc.
Is the 2312 165 16801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2312 165 16801 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 2312 165 16801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2312 165 16801 often in real-time on the comparison pages.
What if I can't find stock of 2312 165 16801?
You can fill out our help required form which you can use to request a quote for 2312 165 16801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.