Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
2,190
in stock
|
Buy Now | |
Future Electronics
from US$1.28
|
6,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
2,778
in stock
|
Buy Now | |
element14
from US$1.22
|
2,190
in stock
|
Buy Now | |
TTI Europe
from US$1.08
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
902
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
902
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
421
in stock
|
Buy Now | |
Distrelec
from US$1.42
|
421
in stock
|
Buy Now | |
RS Americas
from US$2.10
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Avnet Asia
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$1.39
|
-
|
Buy Now | |
TE Store
from US$2.01
|
-
|
Buy Now | |
Sager
from US$1.09
|
-
|
Buy Now |
D Sub Connector Type | Standard |
---|---|
Gender | Receptacle |
No. of Contacts | 9Contacts |
D Sub Shell Size | DE |
Contact Termination Type | Solder |
Connector Mounting | Through Hole Mount Right Angle |
RoHS Compliant | Yes |
AMPLIMITE HD22 Board Mount Connectors | Future Electronics |
HD D-SUB CONN, RCPT, DE, 9POS, SOLDER | element14 |
09P DSUB REC HD20 R/A S/L .318 | TTI Europe |
2311765-1 - Ampl Rec, Hd20, R/A, 9P, S/L, .318 Rohs Compliant: Yes |Amp Te Connectivity 2311765-1 | Newark Electronics |
Conn D Subminiature Receptacle 9 POS 1 Shell Size 2.77mm Solder RA Through Hole Box/Tray | Avnet America |
D-Sub Standard Conn AMPL REC HD20 R/A 9P S/L | Rapid Electronics |
TE Connectivity AMPL REC HD20 R/A 9P S/L .318 D-Sub Standard Connectors AMPL REC HD20 R/A 9P S/L .318 | Distrelec |
PCB D-SUB CONNECTORS, RECEPTACLE, WIRE-TO-BOARD, 9 POSITIONS, 109IN | TE Connectivity 2311765-1 | RS Americas |
AMPL REC, HD20, R/A, 9P, S/L, .318 | Boersig |
Special Order: AMPL REC, HD20, R/A, 9P, S/L, .318 Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Wire-to-Board 9 2.77 mm | PCB D-Sub Connector | Part Number: 2311765-1 | Internal Number: 2311765-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors AMPL REC, HD20 R/A, 9P, S/L, .318 | Sager |
Where can I find additional details, specifications and documents for a 2311765-1?
Additional datasheets, footprints and schematics for 2311765-1 are listed on our Part Details page. You can also find images and similar parts to 2311765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311765-1 fall under?
The 2311765-1 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2311765-1 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311765-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2311765-1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and TTI Europe have stock available or on a lead time for 2311765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311765-1 often in real-time on the comparison pages.
What if I can't find stock of 2311765-1?
You can fill out our help required form which you can use to request a quote for 2311765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.