Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
1,972
in stock
|
Buy Now | |
element14
from US$1.96
|
1,972
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$1.93
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
219
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
Boersig
from US$1.96
|
-
|
Buy Now | |
TE Store
from US$2.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DB |
Product Range | AMPLIMITE Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
D Sub Connector Type | Standard |
---|---|
Gender | Receptacle |
Product Range | AMPLIMITE Series |
No. of Contacts | 25Contacts |
D Sub Shell Size | DB |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
D-SUB CONN, RCPT, 25POS, THROUGH HOLE | element14 |
D-Sub High Density Conn AMPL REC HD20 25P RA | Rapid Electronics |
TE Connectivity AMPL REC HD20 25P R/A THREADED .318 D-Sub High Density Connectors AMPL REC HD20 25P RA THREADED .318 | Distrelec |
D Sub Conn, Rcpt, Db, 25Pos, Solder | Newark Electronics |
Conn D Subminiature RCP 25 POS 3 Shell Size 2.77mm Solder RA Through Hole | Avnet Abacus |
AMPL REC, HD20, 25P, R/A THREADED, .318 | Future Electronics |
AMPL REC, HD20, 25P, R/A THREADED, .318, PCB D-Sub Connectors | TE Connectivity 2311762-1 | RS Americas |
Special Order: AMPL REC, HD20, 25P, R/A THREADED, .318 Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Wire-to-Board 25 2.77 mm | PCB D-Sub Connector | Part Number: 2311762-1 | Internal Number: 2311762-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2311762-1?
Additional datasheets, footprints and schematics for 2311762-1 are listed on our Part Details page. You can also find images and similar parts to 2311762-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311762-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311762-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311762-1 fall under?
The 2311762-1 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2311762-1 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311762-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311762-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311762-1 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 2311762-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311762-1 often in real-time on the comparison pages.
What if I can't find stock of 2311762-1?
You can fill out our help required form which you can use to request a quote for 2311762-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.