Status: | Unknown |
---|---|
Series: | 231 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 16Positions |
Rated Current | 12A |
Rated Voltage | 320V |
Block Orientation | Through Hole Vertical |
Product Range | 231 Series |
Colour | Gray |
No. of Rows | 1 |
RoHS Compliant | Yes |
Pin Header, 16 Position, 5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 231-146/001-000?
Additional datasheets, footprints and schematics for 231-146/001-000 are listed on our Part Details page. You can also find images and similar parts to 231-146/001-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 231-146/001-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 231-146/001-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 231-146/001-000 fall under?
The 231-146/001-000 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to 231-146/001-000 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 231-146/001-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 231-146/001-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 231-146/001-000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 231-146/001-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 231-146/001-000 often in real-time on the comparison pages.
What if I can't find stock of 231-146/001-000?
You can fill out our help required form which you can use to request a quote for 231-146/001-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.