Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
500
in stock
|
Buy Now | |
TE Store
from US$0.95
|
2,464
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now |
Cap Height | 3.9mm |
---|---|
Mounting Angle | Vertical |
Packaging Method | Loose Piece |
Actuator Style | Square |
Illuminated | With |
Temperature Rating | -40 – 85°C |
CAP, SQ, ILLUMINATED TACT SWITCH, GREEN Actuator Style: Square Product Orientation: Vertical Square Vertical | Tactile Switch With Dome Switch | Part Number: 2311403-1 | Internal Number: 2311403-1 | TE Connectivity | TE Store |
Switch Bezels/Switch Caps Cap, Square, Green |Amp Te Connectivity 2311403-1 | Newark Electronics |
Switch Bezels/Switch Caps CAP SQUARE GREEN | Rapid Electronics |
TE Connectivity - AMP CAP SQ ILLUMINATED TACT SWITCH GREEN | Distrelec |
Switch, Cap, Sq, Illuminated Tact Switch, Green | TE Connectivity 2311403-1 | RS Americas |
Switch Bezels / Switch Caps CAP, SQUARE, GREEN | Sager |
Where can I find additional details, specifications and documents for a 2311403-1?
Additional datasheets, footprints and schematics for 2311403-1 are listed on our Part Details page. You can also find images and similar parts to 2311403-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311403-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311403-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311403-1 fall under?
The 2311403-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2311403-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311403-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311403-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311403-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2311403-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311403-1 often in real-time on the comparison pages.
What if I can't find stock of 2311403-1?
You can fill out our help required form which you can use to request a quote for 2311403-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.