Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
TE Store
from US$0.95
|
9,067
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
4,990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
4,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
4,990
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
4,990
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now |
Cap Height | 3.5mm |
---|---|
Mounting Angle | Vertical |
Packaging Method | Loose Piece |
Actuator Style | Round |
Illuminated | With |
Temperature Rating | -40 – 85°C |
CAP,RD, ILLUMINATED TACT SWITCH, BLACK Actuator Style: Round Product Orientation: Vertical Round Vertical | Tactile Switch With Dome Switch | Part Number: 2311402-2 | Internal Number: 2311402-2 | TE Connectivity | TE Store |
Switch Bezels/Switch Caps Cap,round, Black |Amp Te Connectivity 2311402-2 | Newark Electronics |
Switch Bezels/Switch Caps CAP ROUND BLACK | Rapid Electronics |
TE Connectivity - AMP CAPRD ILLUMINATED TACT SWITCH BLACK | Distrelec |
Switch, Cap, Rd, Illuminated Tact Switch, Black | TE Connectivity 2311402-2 | RS Americas |
TACT SW ACCESSORIES CAP RD | TTI Europe |
Switch Bezels / Switch Caps CAP,ROUND, BLACK | Sager |
Where can I find additional details, specifications and documents for a 2311402-2?
Additional datasheets, footprints and schematics for 2311402-2 are listed on our Part Details page. You can also find images and similar parts to 2311402-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311402-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311402-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311402-2 fall under?
The 2311402-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2311402-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311402-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311402-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311402-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2311402-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311402-2 often in real-time on the comparison pages.
What if I can't find stock of 2311402-2?
You can fill out our help required form which you can use to request a quote for 2311402-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.