Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$44.86
|
290
in stock
|
Buy Now | |
Chip One Stop
from US$36.10
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$9.12
|
8
in stock
|
Buy Now | |
Future Electronics
from US$32.48
|
-
|
Buy Now | |
Avnet America
from US$30.81
|
-
|
Buy Now | |
RS Americas
from US$50.45
|
-
|
Buy Now | |
element14
from US$51.06
|
-
|
Buy Now | |
Boersig
from US$46.20
|
-
|
Buy Now | |
Farnell
from US$33.29
|
-
|
Buy Now |
Color | Black, Red |
---|---|
Configuration | Double-Ended |
Wire Size | 12 – 10AWG |
Housing Color | Black |
Housing Material | LCP |
Shielded | No |
Neutral Wire Size | 12 – 10AWG |
Connector Type (End A) | Crown Clip Junior |
Cable Assembly Type | Power |
Operating Temperature Range | -13 – 257°F, -25 – 125°C |
Specialized Cables CA BUSBAR MATING TO CORD END | Rapid Electronics |
Cable Assy, Busbar-Cord End, 3.34" | Newark Electronics |
Cable Assembly Round 0.085m 2POS Power to 2(1POS Ferrule Terminal) PL | Avnet America |
CA, BUSBAR MATING TO CORD END TML | TE Connectivity 2311291-1 | RS Americas |
CABLE ASSY, BUSBAR-CORD END, 3.34" | element14 |
Where can I find additional details, specifications and documents for a 2311291-1?
Additional datasheets, footprints and schematics for 2311291-1 are listed on our Part Details page. You can also find images and similar parts to 2311291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311291-1 fall under?
The 2311291-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2311291-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311291-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS and Future Electronics have stock available or on a lead time for 2311291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311291-1 often in real-time on the comparison pages.
What if I can't find stock of 2311291-1?
You can fill out our help required form which you can use to request a quote for 2311291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.