Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Raceway / Duct Material | PVC (Polyvinylchloride) |
---|---|
Raceway / Duct Color | White |
Accessory Type | Entrance End Fitting |
Features | 12.7mm 19.05mm or 25.4mm KOs on end & bottom |
Raceway Fitting, Entrance End, Pvc, White | Newark Electronics |
RACEWAY FITTING, ENTRANCE END, PVC, WHITE | element14 |
Where can I find additional details, specifications and documents for a 2310A-WH?
Additional datasheets, footprints and schematics for 2310A-WH are listed on our Part Details page. You can also find images and similar parts to 2310A-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2310A-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2310A-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2310A-WH fall under?
The 2310A-WH is listed under LEGRAND WIREMOLD Parts.
Can I view similar or alternative parts?
You can view similar parts to 2310A-WH when available in the LEGRAND WIREMOLD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2310A-WH you can contact the distributor directly for product support, shipping queries etc.
Is the 2310A-WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2310A-WH have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2310A-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2310A-WH often in real-time on the comparison pages.
What if I can't find stock of 2310A-WH?
You can fill out our help required form which you can use to request a quote for 2310A-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.