Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.69
Number of Positions | 68 |
---|---|
Keyed | No |
Number of Rows | 2 |
Plug Configuration | SAS |
Stackable | No |
Key Type | SAS |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Product Grouping | SAS |
Connector System | Board-to-Board |
Shell | Without |
Operating Temperature Range | 0 – 55°C, 0 – 131°F |
High Temperature Housing | Yes |
12G SAS REC RIGHT ANGLE CONNECTOR SAS Connector Type: SAS Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 68 Number of Rows: 2 SAS Receptacle Board-to-Board 68 | Sas & Mini-Sas Connector | Part Number: 2309567-1 | Internal Number: 2309567-1 | TE Connectivity | TE Store |
Connector, Sas/Pcie, Rcpt, 68Pos, Smt | Newark Electronics |
12G SAS REC RIGHT ANGLE CONNECTOR, SAS and MiniSAS | TE Connectivity 2309567-1 | RS Americas |
CONNECTOR, SAS/PCIE, RCPT, 68POS, SMT | element14 |
Where can I find additional details, specifications and documents for a 2309567-1?
Additional datasheets, footprints and schematics for 2309567-1 are listed on our Part Details page. You can also find images and similar parts to 2309567-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309567-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309567-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309567-1 fall under?
The 2309567-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2309567-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309567-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2309567-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309567-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2309567-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309567-1 often in real-time on the comparison pages.
What if I can't find stock of 2309567-1?
You can fill out our help required form which you can use to request a quote for 2309567-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.