Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Signal Positions | 0 |
---|---|
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Power Positions | 0 |
Contact Termination Area Plating Thickness | .8µm, 1µm, 39.37µin, 31.49µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Brass |
Contact Retention | Without |
Contact Layout | Inline |
Height | .472in, 12mm |
Mating Post Length | .306in, 7.78mm |
Length | 1.3752in, 34.93mm |
Width | .377in, 9.58mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Wire Size | 22 – 16AWG, .32mm² |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Boss |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Packaging Quantity | 250 |
Contact Type | Pin, Tab |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 2309279-8?
Additional datasheets, footprints and schematics for 2309279-8 are listed on our Part Details page. You can also find images and similar parts to 2309279-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309279-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309279-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309279-8 fall under?
The 2309279-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2309279-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309279-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2309279-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309279-8 have stock available?
There is no stock from authorised distributors for 2309279-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309279-8 often in real-time on the comparison pages.
What if I can't find stock of 2309279-8?
You can fill out our help required form which you can use to request a quote for 2309279-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.