Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Clock IC Type | Zero Delay Buffer |
---|---|
Frequency | 133MHz |
No. of Outputs | 9Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2309-1HPGG?
Additional datasheets, footprints and schematics for 2309-1HPGG are listed on our Part Details page. You can also find images and similar parts to 2309-1HPGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309-1HPGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309-1HPGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309-1HPGG fall under?
The 2309-1HPGG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 2309-1HPGG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309-1HPGG you can contact the distributor directly for product support, shipping queries etc.
Is the 2309-1HPGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309-1HPGG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2309-1HPGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309-1HPGG often in real-time on the comparison pages.
What if I can't find stock of 2309-1HPGG?
You can fill out our help required form which you can use to request a quote for 2309-1HPGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.