Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
No. of Contacts | 42Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
I/O Connectors ASSY NPIO 42CKT RA RECEPTACLE | Rapid Electronics |
TE Connectivity ASSY NPIO 42CKT RA RECEPTACLE TH I/O Connectors ASSY NPIO 42CKT RA RECEPTACLE TH | Distrelec |
Connector, Nano I/O, Rcpt, 42Pos, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a 2308578-1?
Additional datasheets, footprints and schematics for 2308578-1 are listed on our Part Details page. You can also find images and similar parts to 2308578-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2308578-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2308578-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2308578-1 fall under?
The 2308578-1 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2308578-1 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2308578-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2308578-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2308578-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2308578-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2308578-1 often in real-time on the comparison pages.
What if I can't find stock of 2308578-1?
You can fill out our help required form which you can use to request a quote for 2308578-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.