Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 3 |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Retention | Without |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Width | .94in, 23.9mm |
Height | 7.4mm, .291in |
Length | .543in, 13.8mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Color | White |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Special Order: 3P PLUG SR VAL-U-LOK PM GW - TPA VERSION Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 2307184-3 | Internal Number: 2307184-3 | 4.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2307184-3?
Additional datasheets, footprints and schematics for 2307184-3 are listed on our Part Details page. You can also find images and similar parts to 2307184-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2307184-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2307184-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2307184-3 fall under?
The 2307184-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2307184-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2307184-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2307184-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2307184-3 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 2307184-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2307184-3 often in real-time on the comparison pages.
What if I can't find stock of 2307184-3?
You can fill out our help required form which you can use to request a quote for 2307184-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.