Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$28.17
|
607
in stock
|
Buy Now | |
element14
from US$33.59
|
607
in stock
|
Buy Now | |
RS Americas
from US$25.45
|
11
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
5
in stock
|
Buy Now | |
RS
from US$0.40
|
-
|
Buy Now | |
Carlton-Bates
from US$26.29
|
-
|
Buy Now |
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 25.4mm x 12.7mm |
Handle Length | 127mm |
Accessory Type | Super Tip Foam Swab |
Pack Quantity | 50 |
Trade Name, Chemical | TechSwabs |
RoHS Compliant | Yes |
Techswabs Foam Swab | Newark Electronics |
Swab | RS Americas |
Techspray Super-Tip Foam Swab, 127mm, Polyurethane Foam, Pack of 50 pieces | Distrelec |
Super-Tip Foam Swab Wide (50 swabs) | RS |
Where can I find additional details, specifications and documents for a 2306-50?
Additional datasheets, footprints and schematics for 2306-50 are listed on our Part Details page. You can also find images and similar parts to 2306-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2306-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2306-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2306-50 fall under?
The 2306-50 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to 2306-50 when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2306-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 2306-50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2306-50 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Distrelec and RS have stock available or on a lead time for 2306-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2306-50 often in real-time on the comparison pages.
What if I can't find stock of 2306-50?
You can fill out our help required form which you can use to request a quote for 2306-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.