Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.61
|
500
in stock
|
Buy Now | |
TE Store
from US$7.91
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
-
|
Buy Now | |
Future Electronics
from US$7.20
|
-
|
Buy Now | |
Avnet America
from US$5.86
|
-
|
Buy Now | |
RS Americas
from US$10.87
|
-
|
Buy Now |
Sleeve Compatible | Yes |
---|---|
Vented | No |
Connector Diameter | 76mm |
Housing Color | Gray |
Agency & Standard | ANSI |
Lighting Product Type | Connector |
Sealable | Yes |
COVER, LIGHT CONTROL, 76MM DIA., TALL Lighting Product Type: Cover Primary Product Color: Gray Product Diameter: 76 mm Product Diameter: 3 in Lighting Connector Features Included: Not Vented Sleeve Compatible Cover Gray 76 mm 3" | Photo Control Cover | Part Number: 2306129-1 | Internal Number: 2306129-1 | TE Connectivity | TE Store |
Cover, Light Control, 76Mm Dia., Tall Rohs Compliant: Yes |Te Connectivity 2306129-1 | Newark Electronics |
76 mm Dia Light Control Cover | Future Electronics |
LED Lighting Fixture Accessories | RS Americas |
Where can I find additional details, specifications and documents for a 2306129-1?
Additional datasheets, footprints and schematics for 2306129-1 are listed on our Part Details page. You can also find images and similar parts to 2306129-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2306129-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2306129-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2306129-1 fall under?
The 2306129-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 2306129-1 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2306129-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2306129-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2306129-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2306129-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2306129-1 often in real-time on the comparison pages.
What if I can't find stock of 2306129-1?
You can fill out our help required form which you can use to request a quote for 2306129-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.